The CDSOD323-T24S is a Zener type transient voltage suppressor diode.
- Reverse Standoff Voltage: 24V
- Breakdown Voltage: 26.7V
- Clamping Voltage @ Peak Pulse Current: 49V (typical)
- Peak Pulse Power: 500W
- Capacitance @ 1MHz frequency: 88pF
- Peak Pulse Current for 10/1000µs: 12A (8/20µs)
- Temperature Range: -55°C to 150°C
- MSL Level: 1 (Unlimited)
- REACH Status: REACH unaffected
It is used for circuit protection against voltage spikes and transients. The package comes in a tape & reel format with 3,000 pieces. It has 1 unidirectional channel. It does not provide power line protection. It is surface mountable and the package/case is SC-76, SOD-323. The supplier device package is SOD-323. Bourns Inc. is the manufacturer of this product.