EN
  • EN
  • DE

ADM1031XRQ

Part No ADM1031XRQ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172876-ADM1031XRQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031XRQ CAD Model

Description

The ADM1031XRQ is a sophisticated temperature monitor and multiple PWM fan controller from the renowned semiconductor company, Analog Devices Inc. This high-performance integrated circuit is designed to interface directly with system management software for controlling and monitoring the temperature of various components within a computer system, such as the CPU, GPU, and system chassis.

Key Features:

  • Accurate Temperature Sensing: The ADM1031XRQ can monitor the temperature of two remote sensor diodes, as well as its own temperature. It offers excellent accuracy and provisions for detecting faulty temperature diode connections, ensuring reliable operation.
  • Dual PWM Fan Controllers: With two PWM outputs for fan control, this device can adjust the fan speed dynamically based on temperature readings, helping to reduce system noise and power consumption while maintaining optimal cooling.
  • Programmable Temperature Zones: Users can define temperature zones for different components, which allows for precise control of cooling mechanisms in response to varying thermal loads.
  • Serial Interface: The ADM1031XRQ features a 2-wire serial interface that is compatible with SMBus standards, allowing for easy integration with existing system management protocols.
  • Highly Integrated: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying system design.
  • Overtemperature Protection: An automatic overtemperature protection feature ensures that fans are driven to full speed if a critical temperature threshold is exceeded, providing an additional layer of safety for sensitive components.

Applications:

The ADM1031XRQ is ideal for a wide range of applications where temperature monitoring and controlled fan operation are crucial. These include:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunications equipment
  • Industrial and embedded systems

With its robust feature set and reliable performance, the ADM1031XRQ is a premier choice for system designers who require precise thermal management within their electronic systems. Analog Devices Inc. continues to provide innovative solutions that meet the needs of modern technology, and the ADM1031XRQ is a testament to their commitment to quality and performance.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.4952
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $14.0771
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $2.4169
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.4981
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess