EN
  • EN
  • DE

MAX16071ETL+

Part No MAX16071ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYSTEM MANAGER 8CH 40-TQFN / Power Supply Controller Power Supply Monitor 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Power Supply Monitor
Voltage - Supply 2.8V ~ 14V
Current - Supply 4.5 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX16071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1150920-MAX16071ETL+
Ultra Librarian 3D Model Ultra Librarian MAX16071ETL+ CAD Model

Description

The MAX16071ETL+ from Maxim Integrated is a state-of-the-art supervisory circuit designed to monitor system voltages and other vital parameters to ensure reliable operation of electronic systems. This compact and robust component is an essential piece for any application requiring precise voltage monitoring and power supply control.

Key Features

  • Multiple Voltage Thresholds: The device is capable of monitoring several voltage thresholds, ensuring that all system voltages are within their specified ranges.
  • Adjustable Reset Timeout: It provides an adjustable reset timeout feature that allows designers to set the duration of the reset signal according to their system requirements.
  • Low Quiescent Current: With its low quiescent current, the MAX16071ETL+ is an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The MAX16071ETL+ is versatile and can be used in a variety of applications, including but not limited to:

  • Computers and Servers
  • Telecommunication Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment
  • Automotive Control Units

Technical Specifications

The MAX16071ETL+ operates with a supply voltage range that accommodates most common system voltages. It includes features such as manual reset input, a watchdog timer, and an active-low reset output. The device is packaged in a TQFN-40 housing, which ensures a minimal footprint on the PCB and is suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX16071ETL+ is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance. The device also complies with relevant industry standards, providing designers with confidence in the stability and longevity of their systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess