EN
  • EN
  • DE

MAX16053AUT+T

Part No MAX16053AUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Processor Supervisor Adj 1 Active High/Push-Pull Automotive 6-Pin SOT-23 T/R / IC PWR MONITOR/SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Sequencer
Supply Voltage - Operating 2.25 V to 28 V
Operating Supply Current 29μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1066334-MAX16053AUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16053
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16053AUT+T CAD Model

Description

Maxim Integrated MAX16053AUT+T Pushbutton On/Off Controller

The MAX16053AUT+T from Maxim Integrated is a sophisticated pushbutton on/off controller designed to streamline the power sequence of electronic devices. This compact and highly efficient component is the ideal solution for a wide range of applications, including portable electronics, computers, and industrial equipment. Its small package, ease of integration, and low power consumption make it a popular choice for designers looking to enhance the user interface of their products.

The MAX16053AUT+T operates with a supply voltage range of 2.7V to 5.5V, making it versatile for various electronic circuits. It features a debounced pushbutton input and can be configured for either toggle or single-pushbutton on/off operation, offering flexibility in control interface design. The built-in timing capacitor eliminates the need for external components, thus reducing the overall parts count and saving on board space.

One of the key advantages of the MAX16053AUT+T is its low quiescent current of just 6µA, which contributes to the energy efficiency of the final product. This is especially beneficial for battery-powered devices where power conservation is crucial. Furthermore, the controller's robust construction ensures reliable operation over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

The device comes in a tiny, 6-pin SOT23 package, which is perfect for space-constrained applications. The MAX16053AUT+T also features an active-low manual reset input, allowing for an additional level of control. Its open-drain active-low RESET output can be used to reset a microprocessor or other digital logic, while the active-high RESET output can interface directly with a power supply or other high-side control circuitry.

Maxim Integrated's attention to detail and commitment to quality is evident in the MAX16053AUT+T's design, ensuring that it not only simplifies the user interface but also enhances the overall performance and reliability of the end product. Whether for consumer electronics or industrial systems, the MAX16053AUT+T is an excellent choice for designers looking to improve the power management features of their applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7518 $52.5252
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess