EN
  • EN
  • DE

MAX5942ACSE+T

Part No MAX5942ACSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF POE SYSTM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 18V ~ 67V
Supply Current 400μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX5942
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704828-MAX5942ACSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5942ACSE+T CAD Model

Description

Maxim Integrated MAX5942ACSE+T Hot-Swap Controller

The MAX5942ACSE+T from Maxim Integrated is a sophisticated hot-swap controller designed to enhance circuit protection and power management in a variety of applications. This compact and efficient device is specifically tailored for negative voltage hot-swap applications, making it an ideal choice for telecom, networking, and data center infrastructure where systems require maintenance or upgrades without powering down the entire system.

With its ability to handle negative voltages ranging from -9V to -80V, the MAX5942ACSE+T ensures seamless integration into systems with negative supply rails. The device comes in a surface-mount, 16-pin Narrow SO package, which is not only space-saving but also conducive to automated assembly processes, thanks to its tape and reel packaging (denoted by the "+T" suffix).

One of the key features of the MAX5942ACSE+T is its adjustable overcurrent protection. This functionality allows designers to set the current limit threshold according to their specific requirements, thereby safeguarding sensitive components from potential damage due to overcurrent conditions. Additionally, the controller offers a circuit-breaker function that provides further protection by latching off the external MOSFET after a fault condition has been detected for a programmable duration.

The device also boasts an under-voltage lockout (UVLO) feature that prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic performance or damage. Furthermore, the MAX5942ACSE+T includes a fault indicator output, which provides real-time feedback on the operational status of the hot-swap event, thereby enhancing the system's diagnostic capabilities.

For design flexibility, the MAX5942ACSE+T offers an adjustable slew rate for the gate voltage of the external MOSFET, enabling control over the inrush current during hot-plugging. This feature is particularly beneficial in reducing stress on the power source and the electrical components connected to the bus.

In summary, the MAX5942ACSE+T is a robust and versatile hot-swap controller that provides essential protection features for systems operating with negative supply voltages. Its compact form factor, combined with advanced protection mechanisms, makes it an excellent choice for ensuring the reliability and longevity of critical electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4128 $59.3024
19+ $6.0822 $115.5618
30+ $5.8928 $176.7840
41+ $5.7022 $233.7902
53+ $5.5128 $292.1784
71+ $4.9422 $350.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess