EN
  • EN
  • DE

UC3825ADWTRG4

Part No UC3825ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Speed PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8.4 V ~ 22 V
Frequency - Switching 400kHz ~ 1MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275920-UC3825ADWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3825A
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3825ADWTRG4 CAD Model

Description

Product Overview: UC3825ADWTRG4 by Texas Instruments

The UC3825ADWTRG4 is a high-performance current mode PWM controller from Texas Instruments, designed for sophisticated and efficient power supply systems. This integrated circuit is engineered to deliver precise power control and is particularly suited for applications requiring high-frequency operation and optimal power management.

Key Features

  • Advanced Control: The UC3825ADWTRG4 features current mode control which provides superior response to load transients and simplifies loop compensation.
  • High-Frequency Operation: With the capability to operate at frequencies up to 1MHz, this controller facilitates the use of smaller components, resulting in compact and efficient power supply designs.
  • Programmable Output: It offers a programmable maximum duty cycle, ensuring that the power switch is protected from over-stressing, thereby enhancing the reliability of the power supply.
  • Dual Output Drive Stages: The device includes totem pole outputs with high current drive capability for both the pull-up and pull-down transistors, which is ideal for driving power MOSFETs directly.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it versatile for various applications across different voltage requirements.
  • Shutdown Features: The UC3825ADWTRG4 comes with an under-voltage lockout for both Vcc and Vref, as well as an automatic feed-forward compensation, and a shutdown pin that makes it easy to implement sequencing or other shutdown functionalities.

Applications

This PWM controller is ideal for a wide range of applications, including but not limited to:

  • DC to DC converters
  • Offline power supplies
  • Telecommunications equipment
  • Industrial power systems
  • Renewable energy inverters

Quality and Reliability

As with all Texas Instruments products, the UC3825ADWTRG4 is manufactured to meet the highest quality and reliability standards. The device is available in a surface-mount package, specifically in the TSSOP-16 package, which ensures a minimal footprint on the PCB and is well-suited for automated assembly processes. Texas Instruments’ commitment to quality means that this PWM controller is designed for long-term performance, making it a trustworthy choice for critical power management applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4917 $70.4751
6+ $19.2753 $115.6518
9+ $18.6729 $168.0561
12+ $18.0706 $216.8472
15+ $17.4682 $262.0230
20+ $15.6612 $313.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,292 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess