EN
  • EN
  • DE

MAX5965BUAX+T

Part No MAX5965BUAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PSE CTRLR FOR POE 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Controller (PSE)
Number of Channels 4
Maximum Power 45W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 32V ~ 60V
Supply Current 4.8mA
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX5965
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 704849-MAX5965BUAX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5965BUAX+T CAD Model

Description

The MAX5965BUAX+T from Maxim Integrated is a sophisticated power controller designed for Power over Ethernet (PoE) applications. This high-performance IC is ideal for implementing PoE functionality in accordance with the IEEE 802.3af/at standards, which are widely used in networked devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af/at Compliant: The MAX5965BUAX+T is fully compliant with the IEEE 802.3af and IEEE 802.3at standards, providing a reliable solution for detecting, classifying, and delivering power to connected PoE devices.
  • Integrated Power MOSFET: This IC includes an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective PoE solution.
  • Programmable Current Limit: The device features a programmable current limit, which allows for precise control over the power delivered to each PoE port, ensuring safe operation and protection for both the power sourcing equipment and the powered device.
  • Thermal Protection: With built-in thermal protection, the MAX5965BUAX+T automatically prevents overheating, enhancing the durability and reliability of the PoE system.
  • Low Power Dissipation: The IC is designed for low power dissipation, which helps in maintaining energy efficiency and reducing heat generation within the system.

Applications

The MAX5965BUAX+T is versatile and can be used in a variety of networked devices that require remote power delivery. Common applications include:

  • IP Surveillance Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Routers and Switches
  • Point of Sale (PoS) Systems

Product Specifications

The MAX5965BUAX+T is offered in a compact 36-TSSOP-EP package, which is suitable for space-constrained applications. It operates over a wide temperature range, making it a robust choice for various environments. The device is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its advanced features and compliance with PoE standards, the MAX5965BUAX+T is an excellent choice for designers looking to integrate PoE capability into their networking products with ease and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4897 $61.9588
10+ $12.7096 $127.0960
15+ $12.3123 $184.6845
20+ $11.9150 $238.3000
26+ $11.5188 $299.4888
34+ $10.3269 $351.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess