EN
  • EN
  • DE

MAX6033AAUT41+T

Part No MAX6033AAUT41+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704914-MAX6033AAUT41+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT41+T CAD Model

Description

Maxim Integrated MAX6033AAUT41+T Precision Voltage Reference

The MAX6033AAUT41+T is a high-precision voltage reference component from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is engineered to provide a stable and precise reference voltage, which is crucial for various applications including data converters, portable instrumentation, and precision power supplies.

Key Features

  • High Accuracy: The MAX6033AAUT41+T offers an impressive initial accuracy of ±0.04%, ensuring precise voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 6ppm/°C, this device maintains its accuracy across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The device functions with a minimal dropout voltage, allowing it to operate effectively even in low-headroom applications.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, enhancing its reliability in complex circuits that involve capacitors.
  • Series Reference: As a series voltage reference, it offers the advantage of lower noise and better transient response compared to shunt references.

Applications

  • Data Conversion Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Precision Power Supplies
  • Industrial and Process Control Systems

Package and Reliability

The MAX6033AAUT41+T comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, which are hallmarks of Maxim Integrated's products. Moreover, the device is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production.

In summary, the MAX6033AAUT41+T from Maxim Integrated is a top-tier, highly accurate voltage reference that offers stable performance, low power consumption, and high reliability, making it an ideal choice for precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7830 $90.7830
2+ $74.4883 $148.9766
3+ $72.1609 $216.4827
4+ $69.8325 $279.3300
5+ $67.5051 $337.5255
6+ $60.5220 $363.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess