EN
  • EN
  • DE

MAX1604EAI

Part No MAX1604EAI
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC CARDBUS DUAL & PCMCIA 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX160
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629591-MAX1604EAI
Ultra Librarian 3D Model Ultra Librarian MAX1604EAI CAD Model

Description

Maxim Integrated MAX1604EAI - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The Maxim Integrated MAX1604EAI is a sophisticated power management integrated circuit designed specifically for the demanding requirements of notebook computers and other portable electronic devices. This high-efficiency, quad-output controller is engineered to provide stable and reliable power supply control, ensuring the optimal performance of the system it powers.

The MAX1604EAI offers a comprehensive solution for managing the main power supplies in portable systems. Its four regulated outputs are carefully tailored to meet the various voltage requirements of the CPU, memory, and peripheral devices. The device is capable of driving n-channel MOSFETs to provide high efficiency and reduce heat dissipation, which is critical in the compact environments typical of portable electronics.

One of the key features of the MAX1604EAI is its ability to support multiple power-saving modes. It includes a pulse-frequency modulation (PFM) mode for improved efficiency at light loads, which helps extend battery life. Additionally, the device is equipped with a power-OK (POK) output that monitors all regulated outputs, ensuring that the system operates within safe voltage levels.

The MAX1604EAI also boasts a high level of integration, which minimizes the need for external components. This not only saves valuable board space but also reduces the overall cost and complexity of the power supply design. The device is housed in a 28-pin SSOP package, which is suitable for space-constrained applications.

For added convenience and flexibility, the MAX1604EAI features an adjustable soft-start function that limits inrush current during startup, thereby preventing undue stress on the battery and enhancing system stability. Additionally, the built-in overvoltage and undervoltage protection circuits safeguard the system against potentially damaging voltage fluctuations.

In summary, the Maxim Integrated MAX1604EAI is a highly reliable and efficient solution for power management in portable systems. Its advanced features and compact design make it an ideal choice for designers seeking to optimize the performance and battery life of their notebook computers and related devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2665 $61.0660
10+ $12.5264 $125.2640
15+ $12.1349 $182.0235
20+ $11.7435 $234.8700
26+ $11.3520 $295.1520
35+ $10.1776 $356.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess