EN
  • EN
  • DE

TPIC72312QPZPRQ1

Part No TPIC72312QPZPRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1349110-TPIC72312QPZPRQ1
Ultra Librarian 3D Model Ultra Librarian TPIC72312QPZPRQ1 CAD Model

Description

The TPIC72312QPZPRQ1 from Texas Instruments is a robust power management integrated circuit (IC) designed to cater to a wide range of automotive and industrial applications. This advanced IC is engineered to provide reliable and efficient power control, ensuring optimal performance of electronic systems in harsh environments.

Key Features

  • High-Voltage Capability: The device is capable of handling high voltages, making it suitable for automotive powertrain systems, as well as industrial motor controls and other high-voltage applications.
  • Thermal Management: With built-in thermal shutdown protection, the TPIC72312QPZPRQ1 ensures safe operation by preventing damage due to overheating.
  • Durable Design: The IC is designed to withstand the rigors of automotive environments, including exposure to vibration, temperature extremes, and transient voltage conditions.
  • Advanced Protection Features: It includes overcurrent protection and under-voltage lockout to safeguard the system against abnormal operating conditions.

Applications

The TPIC72312QPZPRQ1 is ideal for a variety of applications, including:

  • Automotive engine control units (ECUs)
  • Anti-lock braking systems (ABS)
  • Powertrain systems
  • Industrial motor drives
  • Heavy machinery controls

Technical Specifications

The TPIC72312QPZPRQ1 comes in a robust package designed for optimal heat dissipation and space-saving on the PCB. It operates over a wide temperature range, making it a reliable choice for systems exposed to extreme conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPIC72312QPZPRQ1 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including compliance with ISO 26262 for functional safety.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess