EN
  • EN
  • DE

ASP-103614-09

Part No ASP-103614-09
Manufacturer Samtec Inc.
Catalog Unclassified
Description ASP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Samtec Inc.
Series *
Package Tray
Standard Package 55
Win Source Part Number 1350646-ASP-103614-09
Ultra Librarian 3D Model Ultra Librarian ASP-103614-09 CAD Model

Description

The Samtec ASP-103614-09 is a high-speed edge card connector. This connector is designed for robust and reliable connections in various electronic systems.

Applications:

  • High-speed data transmission
  • Telecommunications equipment
  • Networking devices
  • Industrial automation
  • Medical equipment
  • Test and measurement equipment

Features:

  • Edge card connector
  • High-speed performance
  • Durable construction
  • Surface mount termination
  • High pin count
  • RoHS compliant
  • Polarization features

Benefits:

  • Reliable and stable connections
  • High signal integrity
  • Easy integration into PCBs
  • Long operating life
  • Environmentally friendly
  • Secure mating

Additional Details:

The ASP-103614-09 edge card connector is designed for high-speed data transmission applications. Its durable construction ensures reliable and stable connections, while its surface mount termination allows for easy integration into printed circuit boards (PCBs). The connector features a high pin count, enabling a large number of signals to be transmitted simultaneously. It is also RoHS compliant, meaning it is free of hazardous substances. The exact number of pins, pitch, and material specifications can be found in the official Samtec datasheet. Polarization features prevent incorrect mating, ensuring a secure connection. It's designed to mate with a standard edge card.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.2657
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $0.4805
Others
Lowest to $1.0095
Others
Lowest to $29.3578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.9719 $108.9719
2+ $105.4573 $210.9146
3+ $101.9415 $305.8245
4+ $91.3963 $365.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess