EN
  • EN
  • DE

MAX1562HESA-T

Part No MAX1562HESA-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CURR-LIM SW SNGL PROG 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Supply Voltage - Operating 4 V to 5.5 V
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 073326-MAX1562HESA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1562HESA-T CAD Model

Description

Maxim Integrated MAX1562HESA-T High-Efficiency, USB/AC Adapter, Current-Limited Switches

The MAX1562HESA-T from Maxim Integrated is a high-performance, current-limited switch designed for USB and AC adapter power sources. This device is particularly suitable for applications requiring a high level of efficiency and reliability, such as portable electronics, battery charging systems, and other USB-powered devices.

With its integrated current-limiting feature, the MAX1562HESA-T offers protection against overcurrent conditions, ensuring the safety and longevity of both the power source and the load. The device is capable of operating with an input voltage range from 2.5V to 5.5V, making it versatile for various USB and AC adapter specifications.

The MAX1562HESA-T comes in a compact SOP-8 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it can deliver up to 2A of continuous current with excellent thermal performance, thanks to its low on-resistance (RON) of just 70mΩ.

One of the key features of the MAX1562HESA-T is its programmable current limit. This allows designers to set the maximum current according to their specific requirements, offering a customizable solution for different applications. Additionally, the device boasts a fast overcurrent response time, which promptly protects the circuit in the event of a fault condition.

The MAX1562HESA-T also includes thermal shutdown protection, which prevents the device from overheating by automatically shutting down the switch if the junction temperature exceeds the thermal threshold. Once the device cools down, it will automatically restart, providing a self-recovery feature that enhances the product's reliability and user experience.

Furthermore, the device features an under-voltage lockout (UVLO) that ensures the switch remains off when the input voltage falls below a certain threshold, preventing erratic operation. The MAX1562HESA-T also supports a soft-start function that minimizes inrush current during startup, further protecting the downstream components and extending their lifespan.

In summary, the Maxim Integrated MAX1562HESA-T is a robust, high-efficiency current-limited switch, perfect for USB and AC adapter applications that demand compact size, precision, and protection features. Its comprehensive set of functions ensures safe and efficient power management in a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess