EN
  • EN
  • DE
  • IT

MAX15005AAUE/+

Part No MAX15005AAUE/+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701518-MAX15005AAUE/+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15005AAUE/+ CAD Model

Description

Introducing the MAX15005AAUE/+ Voltage Regulator from Maxim Integrated

The MAX15005AAUE/+ is a high-performance, versatile voltage regulator designed by Maxim Integrated, a company renowned for its cutting-edge power management solutions. This component is engineered to deliver precise voltage regulation, ensuring stable and reliable operation in a variety of electronic applications. With its compact form factor and robust feature set, the MAX15005AAUE/+ is an ideal choice for designers looking to enhance the efficiency and longevity of their power supply systems.

Key Features

  • Wide Input Voltage Range: The MAX15005AAUE/+ operates with an input voltage range of 4.5V to 40V, making it suitable for a broad array of applications, from automotive to industrial systems.
  • High Output Accuracy: This regulator provides a high degree of output accuracy, which is crucial for sensitive electronic equipment that requires consistent power levels to function correctly.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, safeguarding it against the potential damage that can occur from overheating.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing greater flexibility in design.
  • Low Quiescent Current: The low quiescent current feature helps in minimizing the power drain when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Package: The MAX15005AAUE/+ comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The MAX15005AAUE/+ is well-suited for a range of applications, including but not limited to:

  • Automotive control units
  • Power supplies for industrial systems
  • Telecommunication equipment
  • Portable electronics
  • Networking devices

Maxim Integrated's commitment to quality and performance is evident in the MAX15005AAUE/+, offering designers a reliable and efficient solution for their voltage regulation needs. Whether it's for automotive electronics, industrial machinery, or portable devices, this regulator is built to deliver top-notch performance in the most demanding environments.

For detailed specifications and application notes, designers are encouraged to refer to the official Maxim Integrated datasheets and product documentation available on their website.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess