EN
  • EN
  • DE

MAX77620AEWJ

Part No MAX77620AEWJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706474-MAX77620AEWJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77620AEWJ CAD Model

Description

The MAX77620AEWJ is a sophisticated power management integrated circuit (PMIC) designed by Maxim Integrated, tailored for the needs of intricate systems requiring a multitude of power rails. This PMIC offers a comprehensive solution for managing and controlling power within compact and power-sensitive applications, such as wearable devices, smartphones, tablets, and other portable electronics.

Key Features

  • High-Efficiency Power Conversion: The device includes multiple buck converters and LDOs (Low Drop-Out regulators) that ensure efficient power conversion, minimizing power losses and extending battery life.
  • Configurable Output: It features programmable output voltages, allowing designers to tailor the power supply to the specific needs of their application.
  • Advanced Power Sequencing: The PMIC provides a flexible power sequencing capability, which is critical for systems that require specific power-up and power-down sequences to ensure proper operation.
  • Compact Form Factor: Housed in a compact WLP (Wafer-Level Package), the MAX77620AEWJ saves precious board space, making it ideal for space-constrained applications.
  • Integrated Battery Charger: With an integrated battery charger, the device simplifies the design and reduces the component count for systems that require battery management.
  • Multiple Interface Options: The PMIC supports I2C communication for programming and control, providing designers with flexibility and ease of integration into their system.

Applications

The MAX77620AEWJ is well-suited for a variety of applications that demand high efficiency and precise power management. Its versatility makes it an ideal choice for portable medical devices, IoT devices, as well as for powering CPUs, GPUs, and other processors that require multiple power rails with tight regulation and advanced sequencing.

Conclusion

Maxim Integrated's MAX77620AEWJ is a powerful PMIC that offers a compact, efficient, and flexible solution for managing power in a wide range of advanced electronic devices. Its integration of multiple power regulators and advanced features such as power sequencing and battery charging make it a go-to choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess