EN
  • EN
  • DE
  • IT

MAX14544ETA+T

Part No MAX14544ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 28V-Capable, ILIM VBUS Accessory Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Switch
Voltage - Input 2.3 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Win Source Part Number 1212147-MAX14544ETA+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14544
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX14544ETA+T CAD Model

Description

Maxim Integrated MAX14544ETA+T Battery Charger

The MAX14544ETA+T from Maxim Integrated is a sophisticated battery management IC designed to cater to the charging needs of single-cell lithium-ion (Li+) batteries. This compact, high-performance component is ideal for a wide range of portable applications, from smartphones and tablets to digital cameras and handheld gaming devices. Its small package and advanced features make it an excellent choice for space-constrained applications requiring efficient and reliable battery charging solutions.

Key Features

  • Advanced Charging Algorithms: The MAX14544ETA+T employs a precision algorithm to optimize the charge rate and health of the battery, ensuring a longer lifespan and consistent performance.
  • High Integration: This IC integrates a power transistor, current-sense circuit, and reverse-blocking protection, which simplifies the design and reduces external component count.
  • Programmable Charge Parameters: Designers can set key parameters such as charge current and voltage thresholds, allowing for customization to match specific battery requirements.
  • Thermal Regulation: To prevent overheating, the MAX14544ETA+T includes a thermal regulation feature that automatically reduces charge current under high-temperature conditions.
  • Charge Status Indicators: The device provides a charge status output that can be used to drive an LED indicator or communicate with a host processor, giving users clear feedback on the charging process.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Package Type: It comes in a small, lead-free TDFN package, which is ideal for portable devices where space is at a premium.
  • Protection Features: The MAX14544ETA+T includes multiple safety features such as overvoltage protection, short-circuit protection, and a battery temperature sensor input for safety-critical applications.

With its high level of integration and advanced charging features, the MAX14544ETA+T is a reliable and efficient solution for portable device manufacturers looking to enhance the user experience by ensuring their devices are powered effectively and safely.

For detailed technical specifications, application circuits, and operation parameters, designers and engineers are encouraged to consult the datasheet provided by Maxim Integrated. This will ensure the MAX14544ETA+T is utilized to its full potential within their specific application context.

You May Also Be Interested in

Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess