EN
  • EN
  • DE

INA203AIPWR

Part No INA203AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High-Side 1mA 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA203
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA203AIPWRG4, INA203AIPWRG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874580-INA203AIPWR
Ultra Librarian 3D Model Ultra Librarian INA203AIPWR CAD Model

Description

Product Overview: INA203AIPWR from Texas Instruments

The INA203AIPWR is a high-performance, precision current shunt monitor from Texas Instruments, designed to accurately measure current across a low-resistance shunt resistor. This advanced component is part of Texas Instruments' industry-leading portfolio of current sense amplifiers that offer a wide range of features to cater to various applications such as power management, system monitoring, and battery charging.

Key Features

  • High Accuracy: The INA203AIPWR boasts a precision analog output that reflects the differential voltage across the shunt resistor. Its accuracy is maintained over a wide temperature range, making it suitable for critical applications where precise current measurement is essential.
  • Wide Input Common-Mode Range: This device is capable of measuring differential voltage signals on common-mode voltages that can range from -16V to +80V, which is particularly useful for high-side current sensing in systems that experience large ground potential shifts.
  • Adjustable Gain: The INA203AIPWR offers an adjustable gain (via external resistors), enabling it to be tailored to various applications and shunt resistor values, thus providing flexibility in design.
  • Low Offset Voltage: It features a low offset voltage that contributes to the accuracy of current measurement, especially at low shunt voltages.
  • Wide Supply Range: The device operates over a supply range of 2.7V to 18V, accommodating a variety of power supplies and battery-operated equipment.
  • Robust Packaging: Offered in a 14-pin TSSOP (Thin Shrink Small Outline Package), the INA203AIPWR is designed for space-saving and is ideal for compact PCB layouts.

Applications

The INA203AIPWR is versatile and can be used in a multitude of applications, including:

  • Telecommunications equipment
  • Power supply monitoring
  • Battery management systems
  • Automotive and industrial control systems
  • Overcurrent protection
  • Portable instrumentation

With its combination of accuracy, flexibility, and reliability, the INA203AIPWR from Texas Instruments stands as a crucial component for designers seeking to implement precise current sensing solutions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4190 $51.2850
36+ $2.8053 $100.9908
56+ $2.7177 $152.1912
77+ $2.6300 $202.5100
99+ $2.5423 $251.6877
132+ $2.2793 $300.8676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess