EN
  • EN
  • DE

LM3812M-1.0/NOPB

Part No LM3812M-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE PREC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Gauge Regulator High-Side - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM3812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM3812M-1.0, *LM3812M-1.0/NOPB, LM3812M-1.0, LM3812M-1.0-ND, LM3812M-1.0-NDR
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877381-LM3812M-1.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3812M-1.0/NOPB CAD Model

Description

The LM3812M-1.0/NOPB is a precision voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is specifically engineered to provide a stable and reliable voltage supply in a wide range of electronic applications.

Key Features

  • Output Voltage: The LM3812M-1.0/NOPB provides a fixed output voltage of 1.0V, which is ideal for low-voltage operations in modern electronic circuits.
  • Output Current: It can deliver up to 100mA of continuous output current, making it suitable for powering small to medium-sized loads.
  • Package Type: The device is housed in an SOIC-8 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • Temperature Range: This regulator operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, thus reducing power loss.
  • No Output Capacitor Required: Unlike many other regulators, the LM3812M-1.0/NOPB does not require an external output capacitor for stability, simplifying design and reducing component count.

Applications

The LM3812M-1.0/NOPB is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Low-power handheld instruments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3812M-1.0/NOPB is no exception and comes with the assurance of being lead-free (NOPB - No Lead(Pb)), RoHS compliant, and designed to meet the rigorous standards of the industry. This voltage regulator is a reliable choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess