The ZXCT1030X8 is a high-performance, high-precision current sense amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically engineered to provide accurate current measurement solutions for a wide range of applications, including power management, system monitoring, and battery chargers.
Key Features
- High Accuracy: The ZXCT1030X8 boasts an impressive accuracy level, making it suitable for applications that demand precise current sensing.
- Low Power Consumption: Designed with efficiency in mind, this current sense amplifier operates with minimal power, preserving battery life in portable devices.
- Wide Common Mode Range: The device can accurately measure current across a broad range of input voltages, enhancing its versatility in different circuit configurations.
- Extended Temperature Range: With an operating temperature range that suits industrial applications, the ZXCT1030X8 can reliably perform in challenging environments.
Applications
The ZXCT1030X8 from Diodes Incorporated is an excellent choice for various applications, including but not limited to:
- Automotive systems
- Power supply monitoring
- Battery-powered devices
- Overcurrent protection circuits
- Energy management systems
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 20V
Input Offset Voltage
Typ. 100µV
Quiescent Current
Typ. 4µA
Common Mode Range
-0.1V to +28V
Operating Temperature
-40°C to +125°C
The ZXCT1030X8 is available in a small package, making it ideal for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design and reducing overall system costs. With its robust performance and Diodes Incorporated's commitment to quality, the ZXCT1030X8 stands out as a reliable solution for current sensing applications.