EN
  • EN
  • DE
  • IT

MAX13223EEUP

Part No MAX13223EEUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701244-MAX13223EEUP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13223EEUP CAD Model

Description

Maxim Integrated's MAX13223EEUP: A Robust Interface Solution

The MAX13223EEUP from Maxim Integrated is a highly integrated and efficient RS-232 transceiver that offers a robust interface solution for communication between data terminals and data communication equipment. This device is designed to meet the stringent requirements of EIA/TIA-232-F and to provide a reliable communication interface with minimal external components.

Encased in a compact TSSOP-20 package, the MAX13223EEUP operates from a single +3.0V to +5.5V power supply, making it versatile for a variety of systems. It features a 2-driver/2-receiver configuration, which is ideal for applications where space and power consumption are critical considerations. The transceiver's drivers maintain a ±5.5V transmitter output level, ensuring a strong signal for reliable data transmission even over long cable runs.

One of the standout features of the MAX13223EEUP is its integrated electrostatic discharge (ESD) protection. The device is capable of withstanding ESD strikes up to ±15kV, using the Human Body Model, and ±8kV, using the IEC 1000-4-2 Air-Gap Discharge method. This level of protection is crucial for applications in industrial environments where the risk of ESD events is high.

The transceiver also includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single power supply ranging from +3.0V to +5.5V. This feature allows the device to maintain a low power consumption while still providing a full RS-232 voltage swing, which is essential for battery-powered or power-sensitive applications.

Furthermore, the MAX13223EEUP is equipped with a shutdown mode that reduces the supply current to 1µA, further enhancing its suitability for portable and power-saving designs. The device's receivers remain active in shutdown mode, allowing the transceiver to monitor RS-232 lines for wake-up signals or other important data.

In summary, the MAX13223EEUP from Maxim Integrated is a reliable and versatile RS-232 transceiver that offers robust communication capabilities with ESD protection and low power consumption. It is a suitable choice for designers looking to incorporate a dependable serial interface into their applications without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3739 $50.6085
32+ $3.1604 $101.1328
50+ $3.0536 $152.6800
71+ $2.8400 $201.6400
92+ $2.7333 $251.4636
115+ $2.6265 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess