EN
  • EN
  • DE

MAX13082EPA+

Part No MAX13082EPA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701197-MAX13082EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13082EPA+ CAD Model

Description

MAX13082EPA+ RS-485/RS-422 Transceiver

The MAX13082EPA+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an excellent choice for industrial, networking, and automation applications.

Robust Protection and High Speed

With an extended temperature range of -40°C to +85°C, the MAX13082EPA+ ensures operation in harsh conditions. It features fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle, thus preventing system lock-ups or indeterminate states. The device is capable of data rates up to 16Mbps, allowing for high-speed data communication.

Enhanced Safety Features

Safety is a key aspect of the MAX13082EPA+, which includes integrated protection against electrostatic discharge (ESD) up to ±15kV using the Human Body Model (HBM), safeguarding the transceiver from common static electricity damage. Additionally, the device has a current-limiting feature and thermal shutdown to protect against driver overload conditions.

Low Power and Space Efficient

The transceiver operates from a single 5V supply and features low quiescent current consumption, making it energy-efficient for battery-powered applications. The MAX13082EPA+ comes in a space-saving 8-pin DIP package, which is ideal for applications where board space is at a premium.

Interoperability and Easy Integration

It is fully compliant with the TIA/EIA-485 and TIA/EIA-422 standards, ensuring compatibility with other compliant devices in multi-point networks. The transceiver's pinout matches that of many industry-standard devices, facilitating easy integration into existing designs without significant redesign.

Conclusion

The MAX13082EPA+ from Maxim Integrated is a versatile and robust transceiver that combines high-speed communication, ESD protection, and low-power operation, all in a compact package. Its reliability and ease of use make it a smart choice for designers looking to implement RS-485 or RS-422 communication in their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess