Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 150 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664155-SC16C550BIB48
Ultra Librarian 3D Model Ultra Librarian SC16C550BIB48 CAD Model

Description

The NXP SC16C550BIB48 is a standalone Universal Asynchronous Receiver/Transmitter (UART) that serves as a serial communication interface for microcontrollers and computers. This integrated circuit is designed to handle the serial communication requirements in embedded systems, offering a reliable and efficient way of transferring data between devices.

Key Features:

  • Enhanced Baud Rate: The SC16C550BIB48 supports baud rates up to 1.5 Mbps, which allows for fast data transmission and is particularly suitable for high-speed serial applications.
  • FIFO Buffers: It comes with a 16-byte FIFO (First In, First Out) buffer for both transmit and receive, which helps to reduce the overhead of CPU data management and improves system efficiency.
  • Programmable Character Lengths: The UART can be configured for 5, 6, 7, or 8-bit character lengths, providing flexibility for various data formats and compatibility with a wide range of protocols.
  • Modem Control: It includes a full set of modem control features, making it suitable for modem interface applications.
  • Flexible Clocking Options: The device supports multiple clocking options which allows it to be easily integrated into different system designs.
  • Low Power Consumption: The SC16C550BIB48 is designed for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The NXP SC16C550BIB48 is versatile and can be used in a variety of applications, including but not limited to industrial control systems, point-of-sale terminals, computer peripheral interfacing, and networking equipment.

Package and Quality:

This UART IC comes in a 48-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the SC16C550BIB48 meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Qorvo US Inc.
RF Front End 400-1100MHz NF 2.4 IP3-13dBm
Lowest to $64.2352
ECAD model for RF2418TR13
Silicon Labs
RF Microcontrollers - MCU
Lowest to $23.4587
ECAD model for SI4010-C2-AT
Microchip Technology
KEE LOQ Code Hopping Encoder
Lowest to $1.3135
ECAD model for HCS300T-I/SN
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $14.8046
ECAD model for MAX6495ATT/V+T
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.8321
ECAD model for S-UM6522E
MACOM Technology Solutions
Video ICs Cable-Driver,12G
Lowest to $73.8637
ECAD model for M23428G-33
MACOM Technology Solutions
Video ICs 3G/HD/SD-SDI Low Pwr Quad Reclocker
Need more? Email Us
ECAD model for M21350G-15
STMicroelectronics
Tri-mode CMOS digital camera co-processor
Need more? Email Us
ECAD model for STV0674T100
Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2552 $68.3176
31+ $4.3120 $133.6720
47+ $4.1772 $196.3284
64+ $4.0425 $258.7200
83+ $3.9077 $324.3391
111+ $3.5035 $388.8885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,710 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention