EN
  • EN
  • DE

MAX13041ASD/V+T

Part No MAX13041ASD/V+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MAX13041 Series 5.25 V Fault-Protected High-Speed CAN Transceiver - SOIC-14N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Data Rate 1 Mbps
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 14
Number of Transceivers 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074861-MAX13041ASD/V+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13041ASD/V+T CAD Model

Description

Maxim Integrated MAX13041ASD/V+T CAN Transceiver

The MAX13041ASD/V+T from Maxim Integrated is a high-performance Controller Area Network (CAN) transceiver, designed to facilitate robust communication in automotive and industrial environments. This advanced transceiver is suitable for high-speed CAN applications up to 1Mbps, providing the interface between a CAN protocol controller and the physical two-wire CAN bus.

Featuring a wide operating voltage range from 4.5V to 5.5V, the MAX13041ASD/V+T ensures compatibility with a variety of microcontrollers and CAN controllers. It is equipped with dominant time-out functionality to prevent bus line lockup, thus enhancing the reliability of the communication network.

The device is characterized by its excellent electromagnetic interference (EMI) performance and high electrostatic discharge (ESD) protection, with integrated protection up to ±16kV Human Body Model (HBM), making it ideal for harsh electrical environments. Its thermal shutdown feature protects against damage from excessive power dissipation, ensuring long-term stability and performance.

The MAX13041ASD/V+T operates over the extended -40°C to +125°C temperature range, making it suitable for demanding automotive applications, such as in-vehicle networks, body control modules, and gateway modules. It is also applicable in industrial automation systems where reliability and robust communication are critical.

This transceiver comes in a compact 14-pin SOIC package, offering a space-saving solution for PCB designs. Its pin configuration is designed for easy implementation and minimal external components, reducing overall system complexity and cost.

With features like undervoltage lockout, thermal shutdown, and loss-of-ground and overvoltage protection, the MAX13041ASD/V+T provides a safeguarded interface for critical applications. Whether you are designing automotive electronics or industrial control systems, this CAN transceiver from Maxim Integrated is engineered to deliver reliable and efficient communication under the most challenging conditions.

For designers and engineers looking for a robust and high-quality CAN transceiver, the MAX13041ASD/V+T is an excellent choice that combines performance, protection, and Maxim Integrated's renowned quality in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess