EN
  • EN
  • DE

304090012

Part No 304090012
Manufacturer Seeed Technology Co., Ltd
Catalog LED Indication - Discrete
Description 8MM RGB LED LAMP COMMON ANODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seeed Technology Co., Ltd
Packaging Bulk
Status Obsolete(EOL)
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 350mcd Red, 1150mcd Green, 600mcd Blue
Forward Voltage 2.1V Red, 3.15V Green, 3.15V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 50°
Mounting Through Hole
Wavelength - Peak 625nm Red, 518nm Green, 466nm Blue
Case / Package 8mm Round
Height (Max) 11.50mm
Win Source Part Number 1032298-304090012
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 304090012 CAD Model

Description

The Seeed Technology Co., Ltd RGB LED is an 8mm round LED with a common anode configuration.

  • Forward Voltage (Red): 2.1V
  • Forward Voltage (Green): 3.15V
  • Forward Voltage (Blue): 3.15V
  • Viewing Angle: 50°
  • Millicandela Rating (Red): 350mcd
  • Millicandela Rating (Green): 1150mcd
  • Millicandela Rating (Blue): 600mcd
  • Mounting: Through the hole
  • Packaging: Bulk
  • Applications: Optoelectronics

You May Also Be Interested in

Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.0497
Citizen
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess