EN
  • EN
  • DE

DSC6083CI1A-425K000

Part No DSC6083CI1A-425K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 425.0000KHZ CMOS SMD / 425 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 425 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344105-DSC6083CI1A-425K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-425K000 CAD Model

Description

The DSC6083CI1A-425K000 is a precision MEMS oscillator from Microchip Technology, designed to deliver high-performance frequency control in a wide range of electronic applications. This component is part of the DSC6000 series, which is known for providing low-power, stable, and reliable clock sources.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 425 kHz, suitable for applications requiring precise timing solutions.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, catering to low-power requirements and compatibility with various logic levels.
  • Stability: It offers excellent frequency stability, essential for applications that cannot tolerate timing errors.
  • Form Factor: The DSC6083CI1A-425K000 comes in a compact industry-standard 4-SMD, no lead package, making it easy to integrate into space-constrained designs.
  • Power Consumption: It features low power consumption, making it ideal for battery-powered and portable devices.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits.

Applications:

The DSC6083CI1A-425K000 is versatile and can be used in a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smartphones and tablets
  • Industrial and automotive systems
  • Medical equipment
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the DSC6083CI1A-425K000 is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term stability and performance.

Conclusion:

Whether you are designing a new system or upgrading an existing one, the DSC6083CI1A-425K000 from Microchip Technology is an excellent choice for a reliable and precise clock source. Its combination of low power consumption, high stability, and compact form factor make it a versatile component for a wide range of applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess