ON Semiconductor CAT24C16WI-GT3A EEPROM
The CAT24C16WI-GT3A is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and versatility in a wide range of applications. This particular model is a part of the serial EEPROM family and is designed for flexible, non-volatile data storage that can be electrically erased and reprogrammed.
Key Features
- Memory Size: The CAT24C16WI-GT3A offers 16-Kb of memory, providing ample space for firmware storage, calibration data, device configuration, and other application-specific data.
- Interface: It utilizes a standard I²C (Inter-Integrated Circuit) serial interface, allowing for easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of existing designs.
- Operating Voltage: The device operates over a wide voltage range from 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring operational flexibility across different power environments.
- Write Cycle Time: It features a fast write cycle time of 5 ms (typical), enabling efficient data handling and rapid updates to stored information.
- Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, ensuring data retention and reliability over an extended product lifecycle.
- Data Retention: It guarantees data retention for a minimum of 100 years, providing a long-term solution for applications that require stable and persistent data storage.
- Packaging: The CAT24C16WI-GT3A comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
- Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
Applications
The versatility of the CAT24C16WI-GT3A makes it an excellent choice for a variety of applications, including industrial controls, medical devices, automotive systems, smart cards, and consumer electronics. Its robust design and reliable data storage capabilities make it particularly well-suited for mission-critical applications where data integrity is paramount.
With its combination of features, the CAT24C16WI-GT3A from ON Semiconductor stands out as a top choice for designers and engineers looking for a dependable and flexible EEPROM solution.