EN
  • EN
  • DE

MAX1259CPE

Part No MAX1259CPE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description MAX1259 Battery Manager | BATTERY MANAGER W/BACKUP 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Power Management
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX1259
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212038-MAX1259CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1259CPE CAD Model

Description

The MAX1259CPE is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed to cater to a broad range of applications, this ADC is particularly well-suited for battery-powered devices, data acquisition systems, and industrial control equipment due to its exceptional accuracy and power efficiency.

Key Features

  • Precision: The MAX1259CPE offers a 12-bit resolution, ensuring high precision in analog signal conversion, which is critical for applications requiring detailed and accurate measurement.
  • Low Power Consumption: With an emphasis on power efficiency, this ADC is ideal for portable and remote sensing applications, as it minimizes power drain and extends battery life.
  • High-Speed Operation: It features a fast conversion rate, making it suitable for applications that require rapid data processing and real-time analytics.
  • Versatile Voltage Range: The device operates over a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a multitude of microcontrollers and processors.
  • Integrated Features: The MAX1259CPE includes additional integrated functionalities such as a sample-and-hold circuit and a reference voltage, simplifying system design and reducing the need for external components.

Applications

The MAX1259CPE is engineered to meet the rigorous demands of several industries and applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Devices
  • Medical Equipment

Package and Availability

The MAX1259CPE is housed in a 16-pin DIP (Dual In-line Package), providing ease of integration into various circuit boards and systems. Its robust packaging ensures durability and reliable performance in diverse environmental conditions. For design flexibility, the product is also available in different package options to best suit specific application requirements.

Maxim Integrated's commitment to quality and performance is evident in the MAX1259CPE ADC, making it a preferred choice for engineers and designers seeking an ADC that delivers both precision and efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Lowest to $20.9001
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess