EN
  • EN
  • DE

MAX11300GTL+

Part No MAX11300GTL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features ADC, DAC 12 b 400k SPI 40-TQFN (6x6)
Manufacturer Maxim Integrated
Series PIXI™
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name MAX11300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880998-MAX11300GTL+
Ultra Librarian 3D Model Ultra Librarian MAX11300GTL+ CAD Model

Description

The MAX11300GTL+ from Maxim Integrated is a versatile, programmable mixed-signal I/O device that is designed to handle a wide range of analog and digital functions in a single chip. This highly integrated solution is ideal for applications that require multiple analog inputs, outputs, or a combination of both, without sacrificing performance or board space.

Key Features

  • PIXI™ Technology: The MAX11300GTL+ incorporates Maxim's proprietary PIXI technology, which stands for Programmable Mixed-Signal I/O. This technology allows for each I/O port to be individually configured as an analog input, an analog output, a digital input, or a digital output, providing unmatched flexibility.
  • High Integration: It integrates a 20-channel, 12-bit, multi-range analog-to-digital converter (ADC) and a 20-channel, 12-bit digital-to-analog converter (DAC) in a single package, reducing the need for multiple components on your PCB.
  • Versatile Voltage Ranges: The device supports a wide variety of unipolar and bipolar voltage ranges, up to ±10V, allowing it to interface with various sensors and other analog devices.
  • High Accuracy: The MAX11300GTL+ offers high accuracy and low noise performance, ensuring reliable and precise signal processing.
  • Digital Communication: It features a 4-wire 20MHz SPI-compatible serial interface for communication with microcontrollers or other digital systems.

Applications

The MAX11300GTL+ is suitable for a broad range of applications, including:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Instruments
  • Programmable Logic Controllers (PLCs)

Package and Availability

The device comes in a compact, 40-pin TQFN package with an exposed pad for enhanced thermal performance. The MAX11300GTL+ is part of Maxim Integrated's commitment to providing integrated solutions that reduce complexity and enhance the functionality of electronic systems. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7255 $74.1765
5+ $20.2876 $101.4380
8+ $19.6536 $157.2288
11+ $19.0196 $209.2156
14+ $18.3856 $257.3984
19+ $16.4837 $313.1903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess