EN
  • EN
  • DE

AD9940BSTZ

Part No AD9940BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type CDS (Correlated Double Sampler)
Number of Channels 1
Sampling Rate (Per Second) 56M
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9940
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859854-AD9940BSTZ
Ultra Librarian 3D Model Ultra Librarian AD9940BSTZ CAD Model

Description

AD9940BSTZ: Image Sensor Signal Processor from Analog Devices Inc.

The AD9940BSTZ is a highly integrated image sensor signal processor from Analog Devices Inc., designed to work with CCD and CMOS sensors. This advanced component is ideal for digital camera systems, providing a comprehensive solution for image signal processing tasks. The product comes in a compact LQFP-48 package, making it suitable for space-constrained applications.

Key Features

  • Integrated Timing Generator: The AD9940BSTZ includes an on-chip timing generator that simplifies the design by reducing the need for external components.
  • Correlated Double Sampling (CDS): This feature helps in reducing the sensor noise to improve the image quality, especially in low-light conditions.
  • 12-Bit Analog-to-Digital Converter: The integrated high-performance ADC ensures precise digitization of the analog signal with excellent dynamic range.
  • Programmable Gain Amplifier (PGA): It allows for fine-tuning of the sensor signal before ADC conversion, accommodating a wide range of sensor outputs.
  • Flexible Interface: The device supports a variety of interfaces, making it easy to connect with a range of image sensors and microprocessors.
  • Low Power Consumption: Designed for battery-powered devices, the AD9940BSTZ is optimized for low power consumption, extending the battery life of portable devices.

Applications

  • Digital Still Cameras
  • Video Cameras
  • Security Cameras
  • Industrial Imaging Systems
  • Medical Imaging Devices

The AD9940BSTZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced, high-quality imaging components. With its robust feature set, this image sensor signal processor is capable of enhancing the performance and quality of a wide range of imaging products. Whether it's for consumer electronics or specialized industrial applications, the AD9940BSTZ offers a reliable and efficient solution for image signal processing needs.

For designers and engineers looking to integrate superior image processing capabilities into their products, the AD9940BSTZ represents a versatile and powerful option, backed by the trusted technology and support of Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess