Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 400k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 700906-MAX1090ACEI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1090
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1090ACEI+ CAD Model

Description

The MAX1090ACEI+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide accurate digital representations of analog signals, making it an ideal choice for a wide range of applications where data integrity is paramount.

Key Features

  • Resolution: 10-bit resolution offers fine detail in the analog-to-digital conversion process, allowing for precise measurement of input signals.
  • Sampling Rate: The device boasts a high-speed sampling rate, ensuring that rapidly changing signals are captured with high fidelity.
  • Low Power Consumption: Designed for efficiency, the MAX1090ACEI+ operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: It features a serial interface for easy integration with microcontrollers and digital systems.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: Housed in a robust 16-pin QSOP package, the MAX1090ACEI+ is compact and durable, suitable for space-constrained applications.

Applications

The MAX1090ACEI+ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-powered devices
  • Portable instrumentation

Product Quality and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1090ACEI+ is no exception. With technical support and comprehensive documentation available, users can confidently integrate this ADC into their designs, ensuring accurate and reliable digital representations of analog signals across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS COMPLETE, HIGH SPEED 12-BIT ADC
Need more? Email Us
ECAD model for AD7572AJR10
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Need more? Email Us
ECAD model for AD7264BSTZ-5
Texas Instruments
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Lowest to $13.3053
ECAD model for ADC08200CIMT
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Texas Instruments
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs | IC ADC 12BIT SAR 30TSSOP
Lowest to $5.5684
ECAD model for ADS7951SDBTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4390 $73.7560
9+ $15.1300 $136.1700
14+ $14.6578 $205.2092
19+ $14.1844 $269.5036
24+ $13.7122 $329.0928
32+ $12.2931 $393.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention