EN
  • EN
  • DE

AD7981HRMZ

Part No AD7981HRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 600k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.375V ~ 2.625V
Supply Voltage , Digital 2.375V ~ 2.625V
Temperature Range - Operating -55°C ~ 175°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD7981
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138057-AD7981HRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7981HRMZ CAD Model

Description

Product Overview: AD7981HRMZ from Analog Devices Inc.

The AD7981HRMZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This precision ADC offers a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

With its 16-bit resolution, the AD7981HRMZ provides a high level of detail in measurement, ensuring that even the smallest signal variations are captured with utmost precision. The device operates at a throughput rate of up to 1 MSPS (Mega-Samples per Second), allowing for rapid data acquisition without sacrificing accuracy. Moreover, its PulSAR® architecture contributes to its excellent performance by minimizing power consumption and maximizing speed.

The AD7981HRMZ is designed to work with a wide input voltage range, providing flexibility in various system designs. It also features a low-power mode, further reducing power consumption when high-speed operation is not required. This makes the ADC an excellent choice for battery-powered or energy-sensitive applications.

Integration into existing designs is streamlined thanks to its SPI-compatible serial interface, which facilitates easy communication with microcontrollers or digital signal processors. Additionally, the device is available in a compact 10-lead MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications.

Key features of the AD7981HRMZ include:

  • 16-bit resolution with no missing codes
  • Throughput rate of 1 MSPS
  • Low power consumption with a 2.5 V to 5.5 V power supply range
  • SPI-compatible serial interface for easy integration
  • Compact 10-lead MSOP package for space-saving designs

In conclusion, the AD7981HRMZ from Analog Devices Inc. stands out as a top-tier ADC solution that offers a remarkable balance of speed, precision, and power efficiency. Its robust features and ease of integration make it a prime choice for engineers looking to enhance the performance of their data acquisition systems, industrial controls, and precision measurement instruments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess