EN
  • EN
  • DE

ICM7218AIQI+

Part No ICM7218AIQI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 8 Digits
Operating Supply Current 250μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 141037-ICM7218AIQI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7218AIQI+ CAD Model

Description

Maxim Integrated ICM7218AIQI+ LED Display Driver

The ICM7218AIQI+ from Maxim Integrated is a versatile and robust LED display driver designed to interface with a microprocessor to display alphanumeric characters on 8-digit, 7-segment LED displays. This powerful driver simplifies the process of displaying data on LED panels, making it an ideal choice for a wide range of applications such as industrial control systems, panel meters, and consumer electronics.

Key Features

  • Integrated Multiplexing: The ICM7218AIQI+ incorporates multiplexing and digit drivers for up to 8 digits, allowing for a reduction in external components and simplifying the design process.
  • Multiple Decode Modes: It supports various decode modes, enabling the display of hexadecimal, code-B, and other user-defined characters.
  • High Brightness: The device is capable of driving LEDs with high brightness, ensuring clear visibility even in well-lit conditions.
  • Interfacing Options: It offers flexible interfacing with microprocessors via an 8-bit parallel or serial interface, providing ease of use for various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the ICM7218AIQI+ helps maintain low power consumption for the overall system, which is crucial for battery-powered applications.
  • Durable: The device is packaged in a rugged 28-pin QUIP, ensuring long-term reliability and durability in harsh environments.

Applications

  • Industrial Control Displays
  • Instrumentation Panels
  • Consumer Electronics
  • Portable Battery-Powered Devices

The ICM7218AIQI+ from Maxim Integrated represents a reliable and efficient solution for driving LED displays. Its combination of features, such as multiplexing capabilities, various decode modes, and high brightness control, make it a go-to choice for developers looking to enhance the user interface of their products. With its straightforward interfacing and low power consumption, the ICM7218AIQI+ is a versatile component that can be integrated into a multitude of display-related projects.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9683 $64.8415
11+ $10.6410 $117.0510
17+ $10.3084 $175.2428
24+ $9.9757 $239.4168
30+ $9.6431 $289.2930
41+ $8.6463 $354.4983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess