EN
  • EN
  • DE

IXSH30N60U1

Part No IXSH30N60U1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 50A 200W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 50A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 2.5mJ (off)
Input Type Standard
Gate Charge 110nC
Turn-on and Turn-off delay time 60ns/400ns
Testing Conditions 480V, 30A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXSH)
Win Source Part Number 1049703-IXSH30N60U1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian IXSH30N60U1 CAD Model

Description

The IXSH30N60U1 is a high-speed, high-voltage IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. It's designed for applications requiring fast switching speeds and high voltage capabilities, such as induction heating, resonant mode power supplies, and other high-frequency power conversion systems.

Applications:

  • Induction heating
  • Resonant mode power supplies
  • Plasma displays
  • Welding equipment
  • High-frequency inverters

Features:

  • High-speed switching
  • Low saturation voltage
  • Short circuit withstand capability
  • Ultra fast recovery anti-parallel diode
  • Avalanche rated

Benefits:

  • Enables efficient power conversion due to fast switching speeds
  • Reduces power losses due to low saturation voltage
  • Provides robust protection against short circuit conditions
  • Simplifies circuit design and reduces component count
  • Increases reliability in harsh operating environments

Specifications:

The IXSH30N60U1 has a collector-emitter voltage (Vces) rating of 600V. The continuous collector current (Ic) is rated at 30A at Tc=25°C. The gate-emitter voltage (Vges) is rated at ±20V. The turn-on and turn-off times are typically in the nanosecond range. It features an ultra-fast recovery anti-parallel diode integrated into the package. The short circuit withstand time is 10us. The package is a TO-247.

The IXSH30N60U1's combination of high-speed switching, low saturation voltage, and short circuit withstand capability makes it a robust and efficient choice for high-frequency power conversion applications. The integrated anti-parallel diode simplifies circuit design and reduces component count. The avalanche rating enhances its reliability in demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess