EN
  • EN
  • DE

NLV74HC74ADTR2G

Part No NLV74HC74ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP D 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1083218-NLV74HC74ADTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLV74HC74ADTR2G CAD Model

Description

The NLV74HC74ADTR2G is a high-performance, dual D-type flip-flop integrated circuit from ON Semiconductor, designed to provide reliable edge-triggered data storage in a wide range of digital applications. This device is part of the 74HC series, which is well-known for its high-speed CMOS technology, offering both robustness and low power consumption.

Key Features

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Operating Voltage: 2V to 6V, providing compatibility with a variety of logic levels and enabling use in both 3.3V and 5V systems.
  • High-Speed Performance: Typical shift frequency of 125 MHz at 5V, ensuring swift response in critical applications.
  • Low Power Consumption: Characterized by a low power dissipation, making it ideal for battery-operated and power-sensitive designs.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for direct interfacing with various logic families.
  • Temperature Range: Designed to operate over a broad temperature range from -55°C to 125°C, suitable for industrial and automotive applications.
  • Packaging: Provided in a TSSOP-14 package, optimizing board space without compromising performance.

Applications

The NLV74HC74ADTR2G is versatile and can be used in a multitude of digital circuits. It is commonly used in:

  • Storage registers
  • Counters and dividers
  • Toggle circuits
  • Control circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NLV74HC74ADTR2G is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and ON Semiconductor's dedication to quality, this flip-flop is an excellent choice for designers looking to incorporate a dependable storage solution into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9268 $50.9740
135+ $0.7605 $102.6675
205+ $0.7367 $151.0235
285+ $0.7130 $203.2050
365+ $0.6892 $251.5580
490+ $0.6179 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess