EN
  • EN
  • DE

SN65HVD76DGSR

Part No SN65HVD76DGSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP / 3.3-V Full-Duplex RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 50Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series 65HVD76
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806517-SN65HVD76DGSR
Ultra Librarian 3D Model Ultra Librarian SN65HVD76DGSR CAD Model

Description

Overview of Texas Instruments SN65HVD76DGSR

The SN65HVD76DGSR is a robust industrial transceiver from Texas Instruments (TI), designed to facilitate reliable communication over RS-485 and RS-422 networks. This integrated circuit is particularly well-suited for applications that demand high-speed data transmission along with stringent noise immunity in harsh industrial environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD76DGSR comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, ensuring resilience against transients and other voltage spikes that are common in industrial settings.
  • Wide Common-Mode Range: It operates effectively over a wide common-mode voltage range, which makes it suitable for multi-point applications in noisy environments.
  • Differential Output: The device boasts a differential output that exceeds the minimum RS-485 requirements, enabling reliable data transmission over long cable runs.
  • High Data Rates: With support for data rates up to 50 Mbps, the SN65HVD76DGSR is an excellent choice for high-speed data communication tasks.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown protection prevents damage from overheating, thus ensuring longevity and stable operation.

Applications

The SN65HVD76DGSR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Factory automation networks
  • Surveillance systems
  • Professional audio equipment

Package and Quality

The device is offered in a surface-mount, 10-pin VSSOP (DGSR) package, which is optimized for compact PCB layouts. The SN65HVD76DGSR is also characterized for operation from -40°C to 125°C, making it suitable for extreme temperature environments.

Conclusion

The Texas Instruments SN65HVD76DGSR transceiver is a high-performance solution for industrial communication. Its robust design, combined with high-speed capabilities and protection features, make it a reliable choice for engineers and designers looking to implement RS-485 or RS-422 communication protocols in their systems. TI's commitment to quality ensures that the SN65HVD76DGSR delivers consistent performance for critical industrial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7112 $51.5128
45+ $2.2246 $100.1070
70+ $2.1550 $150.8500
96+ $2.0855 $200.2080
125+ $2.0160 $252.0000
166+ $1.8075 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,142 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess