EN
  • EN
  • DE

GMA30900

Part No GMA30900
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIM 115-400PF 175V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Sprague-Goodman
Series GMA
Packaging Bulk
Capacitance Range 115 ~ 400pF
Adjustment Type Top Adjustment
Voltage Rating DC 175V
Dimension 0.752" L x 0.375" W (19.10mm x 9.53mm)
Height - Seated (Maximum) 0.780" (19.80mm)
Mounting Style Through Hole
Features General
Win Source Part Number 766687-GMA30900
Popularity Medium
Supply and Demand Status Limited
Family Name SG-500D
Introduction Date March 01, 1999
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian GMA30900 CAD Model

Description

The GMA series capacitor is a through-hole mounting device, manufactured by Sprague-Goodman.

  • Capacitance Range: 115 ~ 400pF
  • DC Voltage Rating: 175V
  • Dimension: 0.752" L x 0.375" W (19.10mm x 9.53mm)
  • Height-Seated Maximum: 0.780" (19.80mm)
  • Series: GMA

You May Also Be Interested in

Knowles Johanson Manufacturing
CAP TRIMMER SMD
Lowest to $37.8790
Murata Electronics North America
CAP TRIMMER 0.4-1.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD / 1.5 ~ 3pF Trimmer Capacitor 125 V Top Surface Mount
Lowest to $3.3303
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess