EN
  • EN
  • DE

ICL7136CMH+TD

Part No ICL7136CMH+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3 1/2 DIGIT LP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 140552-ICL7136CMH+TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7136CMH+TD CAD Model

Description

The ICL7136CMH+TD from Maxim Integrated is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) that offers a unique combination of features designed to handle complex measurements with ease and accuracy. This precision ADC is particularly suitable for battery-operated devices, handheld meters, and other applications where power efficiency and precision are crucial.

Key Features

  • High Precision: The ICL7136CMH+TD provides a high level of accuracy with its 3½ digit resolution, ensuring precise readings for demanding applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with very low power requirements, making it ideal for portable and battery-operated devices.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the design process by reducing the number of external components needed.
  • Auto-Zero Function: The auto-zero feature minimizes offset errors, enhancing measurement reliability and accuracy.
  • True Differential Inputs: With true differential inputs, the ICL7136CMH+TD is capable of rejecting common-mode noise, which is vital for accurate and stable measurements.
  • Overrange and Underrange Signals: Built-in signals for overrange and underrange conditions provide immediate feedback for out-of-range measurements, ensuring data integrity.

Applications

The ICL7136CMH+TD is versatile and can be used in a wide array of applications, including:

  • Digital multimeters
  • Data acquisition systems
  • Battery-operated equipment
  • Handheld meters
  • Medical instruments
  • Environmental monitoring devices

Technical Specifications

The device is encapsulated in a small 44-QSOP package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance is maintained across various environments. The ICL7136CMH+TD is designed to interface directly with a multiplexed 7-segment display, which allows for a compact system design.

Maxim Integrated's commitment to quality and performance is evident in the ICL7136CMH+TD, making it a reliable choice for precision measurement solutions.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8258 $91.6516
3+ $37.6007 $112.8021
5+ $36.4257 $182.1285
6+ $35.2507 $211.5042
8+ $34.0756 $272.6048
10+ $30.5506 $305.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess