EN
  • EN
  • DE

ICL7135CQI

Part No ICL7135CQI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 4 1/2 DIGIT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LED, LCD
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 4.5 Digits
Current - Supply 1.1 mA
Voltage - Supply 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ICL7135
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600617-ICL7135CQI
Ultra Librarian 3D Model Ultra Librarian ICL7135CQI CAD Model

Description

Maxim Integrated ICL7135CQI Precision ADC

The ICL7135CQI from Maxim Integrated is a highly precise analog-to-digital converter (ADC) designed to deliver exceptional accuracy and stability for a wide range of applications. This 4.5-digit, BCD output ADC is a quintessential component for systems requiring high-resolution analog-to-digital conversion, such as digital multimeters, data acquisition systems, and laboratory instruments.

Key Features

  • High Resolution: The ICL7135CQI offers a 4.5-digit resolution, providing fine detail in measurement with a count range up to ±19999.
  • Integration Type: This ADC utilizes dual-slope integration, which ensures excellent noise rejection and a stable output, making it ideal for precision measurement in noisy environments.
  • Low Power Consumption: Designed for energy efficiency, the ICL7135CQI operates with low power requirements, making it suitable for battery-operated devices and portable equipment.
  • On-Chip Clock and Reference: With an integrated oscillator and voltage reference, this ADC simplifies the design and reduces the need for external components, saving space and cost.
  • Easy Interface: The BCD output format allows for direct interfacing with digital displays and microprocessors without the need for additional decoding, facilitating simpler and faster design integration.
  • Overrange and Underrange Indicators: These features enable the device to signal when the input signal is out of the measurable range, enhancing the reliability of the readings.

Applications

The versatility of the ICL7135CQI makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Digital multimeters and precision measurement instruments
  • Data acquisition systems
  • Process control and automation
  • Laboratory and testing equipment
  • Portable instrumentation

Maxim Integrated's commitment to quality ensures that the ICL7135CQI ADC meets the stringent requirements of precision applications. With its combination of high resolution, low power, and ease of integration, the ICL7135CQI is an excellent choice for designers seeking accuracy and reliability in their measurement systems.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess