EN
  • EN
  • DE

TM241CE40R

Part No TM241CE40R
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description LOGIC CONTROLLER, MODICON M241, / Programmable Logic Controller (PLC) DIN Rail 24VAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
Mfr Schneider Electric
Series Modicon M241
Package Box
Number of Inputs and Type 24 - Digital
Number of Outputs and Type 16 - Solid State (4) , Relay (12)
Expandable 21 Modules Max
Voltage - Supply 24VAC
Display Type No Display
Communications RJ45, RS-232, RS-485, USB
Mounting Type DIN Rail
Temperature Range - Operating -10°C ~ 55°C
Ingress Protection IP20
Approval Agency CSA, cULus, UL
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1339039-TM241CE40R
Ultra Librarian 3D Model Ultra Librarian TM241CE40R CAD Model

Description

The TM241CE40R is a Modicon M241 series programmable logic controller.

  • Series: Modicon M241
  • Package: Box
  • Ingress Protection: IP20
  • Solid State Outputs: 16
  • Relay Outputs: 12
  • Digital Inputs: 24
  • Expandable: Up to 21 modules
  • Communication Features: RJ45, RS-232, RS-485, USB
  • Voltage Supply: 24VAC
  • Mounting: DIN Rail
  • Temperature Range: -10°C to 55°C

You May Also Be Interested in

Omron
CONTROL LOGIC 8 IN 6 OUT 24V
Need more? Email Us
Omron
PLC CNTRL 40 I/O 6 AXIS PNP
Need more? Email Us
Omron
CONTROL LOGIC EIP 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
CONTROL LOGIC 24 IN 16 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
PLC CNTRL 24 I/O 6 AXIS PNP
Lowest to $609.3052
Omron
CONTROL LOGIC EIP 20K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess