EN
  • EN
  • DE

TPS3702CX50DDCR

Part No TPS3702CX50DDCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000954-TPS3702CX50DDCR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Type Voltage Detector
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Ultra Librarian 3D Model Ultra Librarian TPS3702CX50DDCR CAD Model

Description

The TPS3702CX50DDCR is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced device is engineered to monitor over-voltage and under-voltage conditions, ensuring that your electronic systems operate within safe voltage thresholds. It is a critical component for a wide range of applications, including battery-powered devices, portable electronics, and industrial control systems.

Key Features

  • Wide Voltage Range: The TPS3702CX50DDCR can monitor voltage levels from 0.4 V to 6.0 V, making it versatile for different types of circuits and applications.
  • High Accuracy: With a precision threshold accuracy of ±0.5%, this device ensures reliable voltage monitoring, which is crucial for sensitive electronic systems.
  • Low Quiescent Current: The device's low current consumption of 6.5 µA (typical) is ideal for battery-powered applications, as it helps to extend battery life.
  • Dual Voltage Supervision: It features two independent voltage monitors that allow simultaneous supervision of both over-voltage and under-voltage conditions.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific requirements, providing flexibility in system design.
  • Push-Pull Output: The TPS3702CX50DDCR offers a push-pull output stage, which can directly drive a load and does not require an external pull-up resistor.
  • Temperature Range: This device operates over a wide temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

  • Power Supply Monitoring
  • Battery Management Systems
  • Portable Electronics
  • Industrial Control Systems
  • Automotive Electronics

The TPS3702CX50DDCR comes in a small, space-saving 6-pin SOT-23 package, which is ideal for compact PCB layouts. Its robust design and advanced features make it an essential component for any system where precise voltage supervision is required. With Texas Instruments' reputation for quality and reliability, you can trust the TPS3702CX50DDCR to protect your electronic investments.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5214 $50.4280
49+ $2.0688 $101.3712
75+ $2.0042 $150.3150
104+ $1.9395 $201.7080
134+ $1.8749 $251.2366
179+ $1.6809 $300.8811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess