EN
  • EN
  • DE

ATF22LV10CQZ-30JC

Part No ATF22LV10CQZ-30JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description FLASH PLD, 30NS, PAL-TYPE, CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 30 ns
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 38 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566533-ATF22LV10CQZ-30JC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CQZ-30JC CAD Model

Description

Microchip Technology ATF22LV10CQZ-30JC Programmable Logic Device

The ATF22LV10CQZ-30JC is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Programmable Logic Device (PLD) designed and manufactured by Microchip Technology. This device provides a versatile solution for a wide range of digital logic applications, offering designers the flexibility to implement complex logic functions with ease.

Featuring a 24-pin package, the ATF22LV10CQZ-30JC is part of the Atmel ATF22V10C series. It operates with a power supply voltage of 5V and has a 30ns propagation delay time, ensuring swift response for high-speed operations. The device is tailored for applications requiring high-speed programmable logic, such as custom logic circuits, state machines, and combinatorial circuits.

With its 10 macrocells, the ATF22LV10CQZ-30JC can be programmed to execute a wide array of logic tasks. Each macrocell is configurable and can be tailored to specific needs, providing the designer with a high level of control over the logic functions. The device supports both combinatorial and registered logic types, offering a versatile platform for creating complex logic designs.

The programming of the ATF22LV10CQZ-30JC is accomplished via industry-standard software tools, making it accessible for engineers familiar with PLD design. This PLD is also equipped with electrically erasable programmable read-only memory (EEPROM), allowing the device to be reprogrammed as needed, which is a significant advantage for prototyping and iterative design processes.

Furthermore, the ATF22LV10CQZ-30JC is designed to be power-efficient, minimizing power consumption in a variety of applications. This feature is particularly beneficial for portable and battery-operated devices where power efficiency is critical.

With its robust design, the ATF22LV10CQZ-30JC ensures high reliability and long operational life, making it a preferred choice for industrial, automotive, and consumer electronics where stable performance is essential.

In summary, the Microchip Technology ATF22LV10CQZ-30JC is a versatile, high-speed PLD that offers designers a flexible and efficient solution for implementing custom logic designs. Its reprogrammability, low power consumption, and reliable performance make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess