EN
  • EN
  • DE

JM38510/31508B2A

Part No JM38510/31508B2A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS193 SYNCHRONOUS 4-BIT UP/DOW / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 32 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Base Product Number JM38510
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922394-JM38510/31508B2A
Ultra Librarian 3D Model Ultra Librarian JM38510/31508B2A CAD Model

Description

The JM38510/31508B2A is a high-reliability integrated circuit from the reputable manufacturer Texas Instruments. This product is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of aerospace, defense, and other applications where system failure is not an option.

Key Features

  • Durable Construction: Manufactured with robust materials, the JM38510/31508B2A can withstand extreme temperatures, vibrations, and other challenging environmental conditions.
  • High Precision: This component offers precise electrical characteristics, ensuring consistent performance and reliability for critical applications.
  • Extended Temperature Range: The device operates effectively over a broad temperature range, making it suitable for various harsh environments.
  • Long-Term Availability: As part of Texas Instruments' commitment to supporting long-lifecycle applications, the JM38510/31508B2A is designed for extended availability and support.

Applications

The JM38510/31508B2A is ideal for use in systems where failure is not an option, such as:

  • Aerospace and Avionics
  • Military and Defense Systems
  • Space Exploration Equipment
  • Critical Communication Infrastructure
  • Marine and Underwater Equipment

Quality Assurance

Quality is at the forefront of Texas Instruments' manufacturing process. The JM38510/31508B2A is subject to rigorous testing and quality control measures, ensuring it meets the high standards expected for military and aerospace components. It is also compliant with the necessary industry certifications and standards.

About Texas Instruments

With a reputation for innovation and quality, Texas Instruments is a leader in the semiconductor industry. The company provides a wide range of products and solutions that power electronics across various sectors, including industrial, automotive, personal electronics, and communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess