EN
  • EN
  • DE

DS9106L-WH0+

Part No DS9106L-WH0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO WHITE 60MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348416-DS9106L-WH0+
Ultra Librarian 3D Model Ultra Librarian DS9106L-WH0+ CAD Model

Description

The Maxim Integrated DS9106L-WH0+ is a robust iButton device that provides a unique solution for data logging, access control, and asset tracking applications. Engineered with durability and versatility in mind, this compact and powerful device is designed to withstand harsh environments and can be easily attached to items that require identification and tracking.

The DS9106L-WH0+ iButton is a 1-Wire protocol device that ensures seamless communication with microcontrollers and other iButton readers. It features a stainless steel casing that is resistant to harsh chemicals, moisture, and extreme temperatures, making it suitable for use in a wide range of industrial and commercial settings.

With its unique 64-bit registration number, the DS9106L-WH0+ provides a reliable way to store and transfer data securely. This unique identifier ensures that each iButton is distinct, allowing for accurate tracking and data management. The device can be mounted on virtually any surface, including metal, plastic, or paper, using self-stick adhesive pads or magnetic mounts, providing flexibility in deployment.

The iButton is also designed for ease of use. Its touch-and-go interface allows for quick data transfer or authentication simply by touching the iButton to a reader or probe. This intuitive design makes it an ideal choice for applications where speed and simplicity are paramount, such as time and attendance systems or point-of-sale authentication.

Maxim Integrated's commitment to quality and innovation is evident in the DS9106L-WH0+ iButton. Whether used for secure access control in corporate environments, tracking valuable assets in logistics, or monitoring environmental conditions in scientific research, the DS9106L-WH0+ is engineered to meet the demands of any application where reliable and secure data management is required.

You May Also Be Interested in

Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE 8' BLUE DOT TO RJ11
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess