EN
  • EN
  • DE

TUSB8044AIRGCT

Part No TUSB8044AIRGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description USB TRANSCEIVER / USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C, SMBus
Standards USB 3.1
Voltage - Supply 0.99V ~ 1.26V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8044
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336846-TUSB8044AIRGCT
Ultra Librarian 3D Model Ultra Librarian TUSB8044AIRGCT CAD Model

Description

The TUSB8044AIRGCT is a state-of-the-art USB 3.2 SuperSpeed Hub controller from Texas Instruments designed to interface with the latest generation of USB devices. This high-performance hub controller is equipped with four downstream ports, offering enhanced connectivity and fast data transfer rates for a wide range of applications, including computing, docking stations, monitors, and many other peripherals.

This device supports SuperSpeed (SS), High Speed (HS), Full Speed (FS), and Low Speed (LS) traffic, ensuring compatibility with all USB-compliant data transfer rates. The TUSB8044AIRGCT is also backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device interoperability.

Each downstream port of the TUSB8044AIRGCT features independent charging capabilities, with support for USB Battery Charging Specification 1.2, which allows for faster charging of connected devices. This makes it an ideal hub for applications that require simultaneous data transfer and charging.

The TUSB8044AIRGCT is designed with an emphasis on power efficiency and robust operation. It includes multiple power management features, such as link power management, which helps reduce overall power consumption. Additionally, the hub controller offers overcurrent protection, ensuring the safety of connected devices during operation.

The device is housed in a compact 64-pin VQFN (RGC) package, making it suitable for space-constrained applications. It also supports I2C for configurable vendor-specific hub features, allowing for a high degree of customization and flexibility in various system designs.

With its combination of high-speed data transfer, charging capabilities, power efficiency, and advanced protection features, the Texas Instruments TUSB8044AIRGCT USB 3.2 xHCI Hub is an excellent choice for designers looking to expand USB connectivity in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2876 $51.8628
8+ $14.1847 $113.4776
11+ $13.7414 $151.1554
16+ $13.2981 $212.7696
20+ $12.8549 $257.0980
27+ $11.5251 $311.1777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess