EN
  • EN
  • DE

MAX9312ETJ+

Part No MAX9312ETJ+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual 1:5 Differential LVPECL/LVECL/HSTL Clock and Data Drivers | IC CLK BUFFER 1:5 3GHZ 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Fanout Buffer (Distribution), Data
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Supply Voltage (V) 2.25V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX9312
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1215368-MAX9312ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9312ETJ+ CAD Model

Description

Maxim Integrated MAX9312ETJ+ High-Speed Differential Interface Logic

The MAX9312ETJ+ is a state-of-the-art differential interface logic device from Maxim Integrated, designed to provide reliable, high-speed data transmission for a wide range of applications. This product is part of Maxim's family of low-skew, 1-to-2 differential driver and receiver pairs, which are specifically engineered to maintain signal integrity at high data rates. The MAX9312ETJ+ is an ideal solution for systems that require fast data throughput and precise timing, such as networking equipment, telecom infrastructure, and high-performance computing systems.

This particular model features a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output from a single-ended LVTTL/LVCMOS input, which makes it compatible with a variety of digital systems. The device operates over a wide voltage range of 3.0V to 3.6V, allowing for flexible integration into different voltage environments. Its robust design also includes fail-safe circuitry that ensures a logic-high output if the inputs are open or undriven, enhancing system reliability.

The MAX9312ETJ+ boasts a low propagation delay and minimal skew, which is crucial for maintaining data coherence and synchronization across multiple channels. With a propagation delay of typically 500ps and channel-to-channel skew of less than 50ps, it is optimized for high-frequency clock distribution and data communication tasks. The device also features a flow-through pinout that simplifies PCB layout and reduces signal distortion by minimizing trace lengths.

Encased in a compact 32-pin TQFN package with an exposed pad, the MAX9312ETJ+ is designed for efficient thermal management and minimal footprint on the circuit board. This makes it an excellent choice for space-constrained applications. Additionally, it is specified for the extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Overall, the Maxim Integrated MAX9312ETJ+ is a high-performance solution for any design that demands fast, accurate, and reliable differential signaling. With its advanced features and robust design, it stands out as a superior choice for engineers looking to enhance their high-speed digital interfaces.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess