EN
  • EN
  • DE

MAX2990ECB+T

Part No MAX2990ECB+T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC PLC MODEM OFDM BASED 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Power Line Communication Modem (PLC)
Interface I2C, SPI, UART
Number of Circuits 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Includes Automatic Repeat Request (ARQ), Forward Error Correction (FEC), Jammer Cancellation
Win Source Part Number 702813-MAX2990ECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2990
Introduction Date April 01, 2008
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2990ECB+T CAD Model

Description

The MAX2990ECB+T from Maxim Integrated is a state-of-the-art power-line communication (PLC) transceiver that combines the robustness of data transmission over power lines with the convenience of a fully integrated solution. This transceiver is designed to facilitate communication over existing electrical wiring, making it an ideal choice for a wide range of applications such as home automation, smart energy management, and industrial control systems.

Key Features

  • High Integration: The MAX2990ECB+T integrates a PHYceiver™, which combines a physical layer (PHY) and a transceiver, reducing external component requirements and simplifying design efforts.
  • Advanced Modulation: Utilizes OFDM (Orthogonal Frequency-Division Multiplexing) with adaptive modulation schemes to ensure reliable data transmission even in noisy power-line environments.
  • Wide Frequency Range: Operates over a broad frequency range of 10kHz to 490kHz, which is suitable for various global CENELEC, FCC, and ARIB standards.
  • High Data Rate: Provides a scalable data rate up to 500kbps, allowing for efficient communication suitable for a multitude of applications.
  • Robust Security: Features built-in security mechanisms including 128-bit AES encryption to protect against data tampering and ensure secure communication.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for sustainable and cost-effective operations, especially in smart grid and metering applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

  • Smart Grid and Automatic Meter Reading (AMR)
  • Home Automation and Building Control
  • Industrial Control Systems
  • Remote Monitoring and Control

The MAX2990ECB+T is available in a compact 64-pin TQFN package and is RoHS compliant. It is supplied in tape and reel form, denoted by the "+T" suffix, which facilitates automated pick-and-place manufacturing processes. As a product of Maxim Integrated, a company known for its high-quality and innovative integrated circuits, the MAX2990ECB+T represents a reliable and efficient solution for power-line communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess