EN
  • EN
  • DE

DS9106L-YL0+

Part No DS9106L-YL0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348418-DS9106L-YL0+
Ultra Librarian 3D Model Ultra Librarian DS9106L-YL0+ CAD Model

Description

Introducing the DS9106L-YL0+ from Maxim Integrated

The DS9106L-YL0+ is a highly reliable and robust iButton® device from Maxim Integrated, designed to provide a secure and efficient solution for data storage and transfer in a variety of applications. This small, durable, and versatile device is encased in a yellow, durable stainless steel can, ensuring it can withstand harsh environments and rough handling, making it ideal for use in applications that require a rugged, portable memory device.

Key Features

  • Durability: Encased in a 17.35mm x 3.1mm stainless steel can, the DS9106L-YL0+ is resistant to physical damage, environmental extremes, and can easily attach to objects with its flanged, circular shape.
  • Unique Identification: Each iButton device has a unique serial number which is laser etched onto its surface, ensuring a reliable and secure method of identification for inventory and asset management.
  • Memory and Data Transfer: The DS9106L-YL0+ is designed to facilitate swift data transfer between devices. It can be easily read from and written to by making momentary contact with any standard iButton probe.
  • Multi-purpose: It is suitable for a wide range of applications, including access control, asset tracking, and data logging.
  • High Operating Range: The device operates over a wide temperature range, making it suitable for challenging outdoor or industrial environments.

Applications

The DS9106L-YL0+ is versatile and can be used across various industries and applications. It excels in situations where a small, portable, and durable memory device is required. Common uses include:

  • Access control systems
  • Work-in-progress tracking
  • Tool, equipment, or asset tracking
  • Maintenance records
  • Electronic cash transactions

Maxim Integrated's commitment to quality and reliability is evident in the DS9106L-YL0+. Whether you're managing a complex inventory system or need a secure method to transfer data in a mobile or industrial setting, this iButton device is engineered to meet your needs, providing a seamless and efficient user experience.

You May Also Be Interested in

Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us
Maxim Integrated
CABLE 8' BLUE DOT TO RJ11
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON MOUNT 2HOLE
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess