EN
  • EN
  • DE

DS8007-ENG

Part No DS8007-ENG
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMRT CARD READER INTFC 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 48-LQFP/48-TQFP (7x7)
Mounting Surface Mount
Win Source Part Number 087001-DS8007-ENG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS8007-ENG CAD Model

Description

The Maxim Integrated DS8007-ENG is a versatile and high-performance integrated circuit designed for dual smart card interfaces. This advanced chip is engineered to facilitate communication between smart cards and microprocessors in a variety of applications, including banking, telecommunications, and secure access systems.

Key Features

  • Dual Smart Card Support: The DS8007-ENG can interface with two smart cards simultaneously, making it ideal for systems that require multi-card interactions.
  • ISO/IEC 7816 Compliance: Fully compliant with ISO/IEC 7816 specifications, this interface ensures compatibility with a wide range of smart card protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the DS8007-ENG minimizes power usage during operation, which is critical for portable and battery-powered devices.
  • High-Speed Operation: With support for high data transfer rates, this interface facilitates quick and efficient communication between cards and host devices.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, accommodating various system power requirements.
  • Integrated Protection: Features such as short-circuit and thermal protection safeguard the interface against potential damage from card or system faults.

Applications

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Identification and Security Access
  • Telecommunication Systems

The DS8007-ENG is a testament to Maxim Integrated's commitment to providing secure, reliable, and high-quality interfaces for smart card applications. Its dual-card capability, paired with robust security features, makes it an exceptional choice for developers looking to integrate smart card technology into their products. Whether for financial transactions, secure access, or personal identification, the DS8007-ENG stands as a top-tier component that delivers performance and trustworthiness in a compact and power-efficient package.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9729 $59.7290
24+ $4.9009 $117.6216
37+ $4.7477 $175.6649
51+ $4.5946 $234.3246
66+ $4.4414 $293.1324
88+ $3.9820 $350.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess