EN
  • EN
  • DE

AM1806EZCEA3

Part No AM1806EZCEA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA / MPU AM1x RISC 32bit 375MHz 1.8V/3.3V 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768433-AM1806EZCEA3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1806
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1806EZCEA3 CAD Model

Description

The AM1806EZCEA3 is a high-performance, microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded applications. This powerful MCU is part of the Sitara™ family, which is known for its integration of the ARM9 core with a rich set of peripherals. The AM1806EZCEA3 is an ideal choice for a wide range of applications, including industrial control, human-machine interface (HMI), networking, and point-of-service kiosks.

Key Features:

  • Processor Core: ARM926EJ-S core operating at up to 450 MHz, providing a balanced performance for both computational and control tasks.
  • Memory: Features a 16/32-bit DDR2/LPDDR controller, along with flexible 8 or 16-bit asynchronous memory interface for easy connection to a wide range of memory types.
  • High-Speed Connectivity: Offers a range of high-speed interfaces, including USB 2.0 with PHY, Ethernet MAC, and CAN interfaces, ensuring seamless data transfer and connectivity options for various peripherals.
  • Integrated Peripherals: Comes with an array of integrated peripherals, such as a high-resolution 24-bit LCD controller, a touch screen controller, and multiple UART, SPI, and I2C ports, which help to reduce system cost and complexity.
  • Power Efficiency: Designed with power-saving features that enable low-power operation and reduced energy consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the AM1806EZCEA3 allows it to be used in a diverse set of applications, including:

  • Industrial Automation
  • Portable Data Terminals
  • Medical Electronics
  • Test and Measurement Systems
  • Smart Grid Infrastructure

In summary, the AM1806EZCEA3 MCU from Texas Instruments is a robust solution equipped with the necessary features to drive innovation and efficiency in a multitude of embedded systems. Its combination of processing power, connectivity, and integrated peripherals, all while maintaining power efficiency, makes it a smart choice for designers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess