EN
  • EN
  • DE

DS3150QC1

Part No DS3150QC1
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU DS3/E3/STS-1 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 203391-DS3150QC1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3150QC1 CAD Model

Description

The DS3150QC1 from Maxim Integrated is a robust, feature-packed telecom interface chip designed to cater to the demanding requirements of communication network systems. This high-performance chip is an ideal solution for managing the physical layer of T1/E1/J1 interfaces, providing unparalleled reliability and integration for telecommunications equipment such as switches, routers, multiplexers, and base station controllers.

Key Features

  • Multi-Standard Support: The DS3150QC1 is compatible with T1, E1, and J1 standards, allowing for versatile use across various international telecom networks.
  • Integrated Line Interface: It includes a complete line interface unit for T1/E1/J1 lines, reducing the need for external components and simplifying design.
  • Crystal-Less Jitter Attenuator: The on-chip jitter attenuator eliminates the need for an external crystal, providing cost savings and reducing the overall footprint.
  • Programmable Features: Users can configure the device through software for different modes of operation, making it adaptable to specific application requirements.
  • Diagnostic Tools: Built-in self-test capabilities and diagnostic features ensure easy maintenance and troubleshooting.

Applications

The DS3150QC1 is suitable for a wide range of applications within the telecom industry. Its robust design and extensive features make it an excellent choice for:

  • Digital Loop Carriers
  • Wireless Base Stations
  • Channel Banks
  • Signal Conversion
  • Network Switches and Routers

Technical Specifications

The DS3150QC1 operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. It is available in a compact 64-pin LQFP (Low-profile Quad Flat Package), which allows for efficient use of PCB space.

Conclusion

Maxim Integrated's DS3150QC1 is a comprehensive solution for T1/E1/J1 telecom interfaces, combining flexibility, integration, and reliability. Its extensive feature set and adaptability make it a prime choice for developers and engineers looking to enhance their telecom infrastructure with a powerful and efficient physical layer interface chip.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8826 $73.7652
4+ $30.2622 $121.0488
6+ $29.3174 $175.9044
9+ $28.3714 $255.3426
11+ $27.4255 $301.6805
15+ $24.5888 $368.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess