Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Controller
Interface Serial
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 500mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS3134
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869559-DS3134
Ultra Librarian 3D Model Ultra Librarian DS3134 CAD Model

Description

The Maxim Integrated DS3134 is a highly integrated network time server for communication networks, providing a robust time and frequency synchronization solution. This advanced chip is designed to meet the stringent timing needs of telecom and datacom applications, including base stations, switches, and routers.

Key Features:

  • High Accuracy: The DS3134 incorporates an advanced phase-locked loop (PLL) architecture that ensures high timing accuracy, which is critical for network synchronization and can help reduce packet loss and improve data integrity.
  • Multiple Reference Inputs: It supports a variety of reference inputs including GPS, GLONASS, and local oscillators, providing flexibility in synchronization sources and redundancy to maintain network uptime.
  • Network Management: The device includes an integrated Ethernet interface for network management, allowing for remote configuration, monitoring, and control of the time server.
  • Standards Compliance: The DS3134 is compliant with key industry standards such as IEEE 1588-2008 (PTPv2) and Synchronous Ethernet (SyncE), ensuring interoperability across different network equipment and vendors.
  • Integrated Time Stamp: It features a high-resolution time stamp unit for packet time-stamping, critical for measuring transit delays and achieving accurate time transfer over packet networks.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3134 is suitable for power-sensitive applications, contributing to lower operational costs.

Applications:

  • Telecommunications – Cellular Base Stations, Network Switches, Routers
  • Broadcasting – Time stamping for digital broadcasting systems
  • Enterprise Networks – Network time servers for data centers and corporate networks
  • Industrial Systems – Time synchronization for industrial automation and control systems

The Maxim Integrated DS3134 is a versatile and reliable choice for network engineers and system integrators looking to ensure precise timing across their networks. Its comprehensive feature set and adherence to industry standards make it a top contender for any synchronization task within modern communication infrastructure.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Microsemi Corporation
IC TXRX SGL T1/E1 68PLCC / T1/E1/J1 Single Chip Transceiver
Need more? Email Us
ECAD model for MT9074APR1
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $6.0557
ECAD model for LE87285NQCT
Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention